DELL logo

DELL Inspiron 17R Intel® Core™ i7 i7-4500U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD Windows 8

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5736
Info modified on:
21 Oct 2022, 10:32:10
Long product name DELL Inspiron 17R Intel® Core™ i7 i7-4500U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD Windows 8:

Intel Core i7-4500U 1.8GHz, 8GB DDR3, 1TB SATA HDD, 17.3" (1600x900), DVD+/-RW, Fast Ethernet, 802.11b/g/n, Bluetooth 4.0, Windows 8 64-Bit

DELL Inspiron 17R Intel® Core™ i7 i7-4500U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD Windows 8:

A great performer
You’ll appreciate the great Intel® Core™ processor performance of the Inspiron 17R.

The best of both worlds
The Inspiron 17R combines the power of a desktop with the thin (around 1") design of a laptop to enable you to work efficiently both in and out of the office.

Make it yours
Make a statement with a brushed aluminum finish and express your style with a range of bold color options.

Envision productivity
View business videos on the Inspiron 17R’s HD+ Truelife display and tray-load optical drive. Connect to your HDMI-capable TV or monitor for even more presentation options.

Essential features
Foster your creative side or enjoy your favorite media. The choice is yours with the Inspiron 17R featuring a spacious hard drive, 8-in-1 media card, USB 3.0, 10-key number pad and more.

Avoid interruptions thanks to long battery life
Maintain your charge and get more done with long battery life.

Complete your Inspiron experience
Your Inspiron 17R is just the start. Look for these great additions when finalizing your purchase.

Software
Your Inspiron 17R comes preloaded with videoconferencing and anti-virus software to help you stay connected and protected.

Accessories
Whether you want accessories for work, travel or play, you’ll find what you need at Dell.com. Pick up an ultra-slim Dell monitor, a wireless mouse or an all-in-one printer at checkout to maximize your laptop’s mobile potential.

Short summary description DELL Inspiron 17R Intel® Core™ i7 i7-4500U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD Windows 8:

DELL Inspiron 17R, Intel® Core™ i7, 1.8 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 17R Intel® Core™ i7 i7-4500U Laptop 43.9 cm (17.3") HD+ 8 GB DDR3-SDRAM 1 TB HDD Windows 8:

DELL Inspiron 17R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 8

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.