DELL logo

DELL XPS 8700 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11925
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL XPS 8700 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Mini Tower PC Black:

DELL XPS 8700, 3.4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 7 Home Premium

Long summary description DELL XPS 8700 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD Windows 7 Home Premium Mini Tower PC Black:

DELL XPS 8700. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.