DELL logo

DELL Inspiron One 2330 Intel Pentium G G2030 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8526
Info modified on:
07 Mar 2024, 15:34:52
Long product name DELL Inspiron One 2330 Intel Pentium G G2030 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black:

Intel Pentium Processor G2030 (3M Cache, 3.00 GHz), 23" FHD LED 1920 x 1080, 4GB DDR3 1600MHz, 1TB SATA HDD, DVD Super Multi, Gigabit LAN, WLAN, Bluetooth, Windows 7 Professional 64-bit

DELL Inspiron One 2330 Intel Pentium G G2030 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black:

Bring home the cinematic experience.
Keep everyone engaged with movies and interactive fun on the Inspiron One 23 featuring a 23" touchscreen.

Go for astounding performance.
Make your home entertainment experience riveting. Choose the unrelenting speed of up to 3rd Gen Intel® Core™ i7 processors and be efficient with the new Windows 8 operating system.

Dazzle your senses.
Get powerful video, vivid imagery and explosive sound with HD audio and optional AMD Radeon HD™ performance graphics.

Optimize Windows 8 with a 23" (58.4 cm) touchscreen.
Bring the best of productivity and entertainment right to your fingertips. Explore the multi-touch Windows 8 experience with the 23" Full HD touchscreen.

Impeccable design for stylish living.
There’s no need for a separate monitor and tower. The slim, wall-mountable Inspiron One 23 all-in-one PC is designed to fit any room.

Get a big view with Full HD.
With its 23" (58.4 cm) Full HD touchscreen display, your Inspiron One 23 will become the center of family fun. It’s ideal for entertainment, creative projects and interactive touch games.

Demand premium design.
Treat yourself to an aesthetically pleasing design, exacting details and superb features such as a sturdy yet sleek, die-cast aluminum pedestal.

Stay slim. Save space.
Keep your desk clutter-free with the space-saving, wall-mountable Inspiron One 23. Its slender profile looks sleek and modern — and the one-cord design makes setup a breeze.

This all-in-one is all about possibilities.
Your Inspiron One 23 all-in-one PC is just the start. Look for these great additions when finalizing your purchase.

Software
Bring new ideas to life with robust photo and multimedia software. Do more with Microsoft® Office Home and Student 2010. Find exciting games that entertain and inspire every member of the family at Dell.com.

Services
We’re here and ready to help. Along with your Limited Hardware Warranty, you can customize a suite of services right for you (including In-Home Service After Remote Diagnosis and Accidental Damage Service). Find out more at our Solution Station.

Accessories
Whether you want accessories for work or play, find what you need at Dell.com. Choose a VESA mount and mount your Inspiron One 23 touch all-in-one PC on the wall. Explore our wide range of printers to suit your printing, scanning, copying and faxing

Short summary description DELL Inspiron One 2330 Intel Pentium G G2030 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black:

DELL Inspiron One 2330, 58.4 cm (23"), Full HD, Intel Pentium G, 4 GB, 1 TB, Windows 7 Professional

Long summary description DELL Inspiron One 2330 Intel Pentium G G2030 58.4 cm (23") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 7 Professional Black:

DELL Inspiron One 2330. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel Pentium G, Processor frequency: 3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.