Intel Core i7-4700MQ Processor (6M Cache, up to 3.40 GHz), 23" FHD 1920 x 1080 Multi-Touch, 12GB DDR3 1600MHz, 1TB SATA HDD, 32GB SSD Cache, AMD Radeon HD 8690A 2GB GDDR5, Gigabit LAN, WLAN, Bluetooth, WebCam, Windows 8.1 64-bit
Impressive from every angle.
Simplify your space with our incredibly thin 23" all-in-one desktop, featuring an elegant design, adjustable stand and a Full HD (1080p) touch screen.
Strikingly slender
At less than half an inch thin, the Inspiron 23 is incredibly slim. The 23" all-in-one desktop is a sleek solution for any room in the house. The convenient one-cord setup eliminates annoying cable clutter so you can enjoy more elbowroom. Even the ports are built into the base, so you don’t have to worry about cables dangling from your monitor.
Cleverly crafted
The distinctive new design, featuring aluminium and steel, give the Inspiron 23 a high-quality texture. And you can make it the focal point of any room because the silver-coated finish and smooth edges make this polished PC stand out.
Dazzling display
View a slideshow of family photos or update social media on a 23" Full HD (1080p) display with a touch screen that provides plenty of space for streaming video.
The right angle for you
The Inspiron 23’s flexible arm adjusts from 90 to 180 degrees to give you the choice of vertical or horizontal viewing. Tilt it forward to analyze spreadsheets, tilt it back to watch a video, or lay it completely flat to scroll through photo slideshows for several viewers at once.
Power player
Run multiple programs simultaneously with up to 4th Gen Intel® Core™ i7 processors so you can design your website, create presentations, make a movie or listen to music at the same time with less lag.
Smooth navigation
Surf the web on a responsive multi-touch display optimized for Windows 8 so you can tap, slide, swipe, turn, pinch and stretch your way around the screen.
Engaging audio and video
Turn up the volume with HD audio MaxxAudio® 4 from Waves, recipient of a Technical GRAMMY award. Then, couple that audio with stunning visuals when you opt to add 2GB2 AMD discrete graphics, and you can edit photos, video and more without slowing your system down.
Fast and furious
Boost performance and save energy at the same time with optional Smart Response Technology (SRT) caching, a solid-state caching technology designed to enhance your system’s responsiveness.
Complete your Inspiron 23 experience.
Your Inspiron 23 is just the start. Look for these great additions when finalizing your purchase.
Accessories
You can maximize the versatility and performance of your Inspiron 23 with awesome extras, like a wireless keyboard mouse or touchpad; external speakers or headphones; a portable hard drive or external optical drive and more. Whether you want accessories for work, travel or play, you’ll find just what you need at Dell.com.
DELL Inspiron 2350, 58.4 cm (23"), Full HD, Intel® Core™ i7, 12 GB, 1 TB, Windows 8.1
DELL Inspiron 2350. Product type: All-in-One PC. Display diagonal: 58.4 cm (23"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.4 GHz. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon HD 8690A. Built-in camera. Operating system installed: Windows 8.1. Product colour: Black, Silver