DELL OptiPlex 24, 60.5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 500 GB, Windows 8.1 Pro
DELL OptiPlex 24. Product type: All-in-One PC. Display diagonal: 60.5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 3.2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1 Pro. Product colour: Black