DELL Precision T3620, 3.7 GHz, Intel® Xeon® E3 v6, 16 GB, 256 GB, DVD±RW, Windows 10 Pro
DELL Precision T3620. Processor frequency: 3.7 GHz, Processor family: Intel® Xeon® E3 v6, Processor model: E3-1240V6. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® P2000. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 365 W. Chassis type: Mini Tower. Product type: Workstation