DELL Latitude E5520, Intel® Core™ i5, 2.4 GHz, 39.6 cm (15.6"), 2 GB, 250 GB, FreeDOS
DELL Latitude E5520. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product colour: Black, Silver. Weight: 2.33 kg