DELL logo

DELL Venue 8 Intel Atom® 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Red

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17101
Info modified on:
19 Jul 2024, 20:05:03
Short summary description DELL Venue 8 Intel Atom® 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Red:

DELL Venue 8, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 2 GB, Android, Red

Long summary description DELL Venue 8 Intel Atom® 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Red:

DELL Venue 8. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor family: Intel Atom®, Processor model: Z2580. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 350 g. Operating system installed: Android. Product colour: Red

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.