DELL NX3330, Storage server, Rack (1U), Intel Xeon E5 v3, E5-2609V3, 32 GB, 0.6 TB
DELL NX3330. Type: Storage server. Chassis type: Rack (1U). Processor family: Intel Xeon E5 v3, Processor model: E5-2609V3, Processor frequency: 1.9 GHz. Internal memory: 32 GB. Total installed storage capacity: 0.6 TB, Installed storage drive type: HDD. Operating system installed: Windows Storage Server 2012 R2