DELL logo

DELL Z9100-ON Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46453
Info modified on:
14 Mar 2024, 19:20:04
Short summary description DELL Z9100-ON Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL Z9100-ON, Managed, L2/L3, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting, 1U

Long summary description DELL Z9100-ON Managed L2/L3 Gigabit Ethernet (10/100/1000) 1U Black:

DELL Z9100-ON. Switch type: Managed, Switch layer: L2/L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 1, Installed SFP modules quantity: 32. Full duplex. MAC address table: 136000 entries, Switching capacity: 6400 Gbit/s. Power connector: DC-in jack. Rack mounting, Form factor: 1U

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.