DELL logo

DELL XPS 15 9550 Intel® Core™ i5 i5-6300HQ Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11261
Info modified on:
28 Jan 2025, 10:25:18
Short summary description DELL XPS 15 9550 Intel® Core™ i5 i5-6300HQ Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Silver:

DELL XPS 15 9550, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 8 GB, 256 GB

Long summary description DELL XPS 15 9550 Intel® Core™ i5 i5-6300HQ Laptop 39.6 cm (15.6") Touchscreen 4K Ultra HD 8 GB DDR4-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 960M Windows 10 Home Black, Silver:

DELL XPS 15 9550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300HQ, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.