DELL logo

DELL Inspiron 660s Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Linux PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20135
Info modified on:
23 Jul 2024, 20:47:05
Short summary description DELL Inspiron 660s Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Linux PC Black:

DELL Inspiron 660s, 2.7 GHz, Intel Pentium G, 2 GB, 500 GB, DVD Super Multi, Linux

Long summary description DELL Inspiron 660s Intel Pentium G G630 2 GB DDR3-SDRAM 500 GB Linux PC Black:

DELL Inspiron 660s. Processor frequency: 2.7 GHz, Processor family: Intel Pentium G, Processor model: G630. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Operating system installed: Linux. Product type: PC. Weight: 6 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.