DELL logo

DELL G5 5090 Intel® Core™ i9 i9-9900K 64 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Home Tower PC Black, Blue

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15030
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL G5 5090 Intel® Core™ i9 i9-9900K 64 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Home Tower PC Black, Blue:

DELL G5 5090, 3.6 GHz, Intel® Core™ i9, i9-9900K, 64 GB, 2.51 TB, Windows 10 Home

Long summary description DELL G5 5090 Intel® Core™ i9 i9-9900K 64 GB DDR4-SDRAM 2.51 TB HDD+SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Home Tower PC Black, Blue:

DELL G5 5090. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i9, Processor model: i9-9900K. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 2.51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black, Blue

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.