DELL logo

DELL WD19TB Wired Thunderbolt 3 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
339711
Info modified on:
20 Dec 2024, 02:33:59
Short summary description DELL WD19TB Wired Thunderbolt 3 Black:

DELL WD19TB, Wired, Thunderbolt 3, 2.0b, USB Type-C, 10,100,1000 Mbit/s, Black

Long summary description DELL WD19TB Wired Thunderbolt 3 Black:

DELL WD19TB. Connectivity technology: Wired, Host interface: Thunderbolt 3, HDMI version: 2.0b. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Data transfer rate: 40 Gbit/s. Power source type: DC, Power supply: 180 W. Dell E-Value Code: wd19tb_180w

The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.