DELL logo

DELL SE2719H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169211
Info modified on:
10 Aug 2024, 11:50:25
Short summary description DELL SE2719H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

DELL SE2719H, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description DELL SE2719H computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD LCD Black:

DELL SE2719H. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Reasons to buy
Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.