DELL logo

DELL P Series P2422HE LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
657668
Info modified on:
19 May 2025, 11:00:54
Short summary description DELL P Series P2422HE LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

DELL P Series P2422HE, 60,5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 8 ms, Black

Long summary description DELL P Series P2422HE LED display 60,5 cm (23.8") 1920 x 1080 pixels Full HD LCD Black:

DELL P Series P2422HE. Display diagonal: 60,5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.