DELL logo

DELL OptiPlex 5040 MT + Microsoft Office Professional 2016 Intel® Core™ i5 i5-6500 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Mini Tower PC Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26424
Info modified on:
14 Mar 2024, 19:35:47
Short summary description DELL OptiPlex 5040 MT + Microsoft Office Professional 2016 Intel® Core™ i5 i5-6500 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Mini Tower PC Black:

DELL OptiPlex 5040 MT + Microsoft Office Professional 2016, 3.2 GHz, Intel® Core™ i5, 8 GB, 128 GB, DVD±RW, Windows 10 Pro

Long summary description DELL OptiPlex 5040 MT + Microsoft Office Professional 2016 Intel® Core™ i5 i5-6500 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Mini Tower PC Black:

DELL OptiPlex 5040 MT + Microsoft Office Professional 2016. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6500. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: Mini Tower. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.