DELL XPS One 2710, 68.6 cm (27"), Intel® Core™ i7, 8 GB, 2.03 TB, Windows 7 Home Premium, Black
DELL XPS One 2710. Display diagonal: 68.6 cm (27"). Processor family: Intel® Core™ i7, Processor frequency: 3.1 GHz. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2.03 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GT 640M, On-board graphics card model: Intel® HD Graphics 4000. Optical drive type: Blu-Ray ROM. Operating system installed: Windows 7 Home Premium. Product colour: Black