DELL Precision 3450, 3.3 GHz, Intel® Xeon®, 16 GB, 1 TB, DVD±RW, Windows 10 Pro for Workstations
DELL Precision 3450. Processor frequency: 3.3 GHz, Processor family: Intel® Xeon®, Processor model: W-1250. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel UHD Graphics P630, Discrete graphics card model: NVIDIA® Quadro® P620. Operating system installed: Windows 10 Pro for Workstations, Operating system architecture: 64-bit. Power supply: 300 W. Product type: Workstation