DELL logo

DELL Precision T5810 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K620 Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38723
Info modified on:
14 Mar 2024, 19:40:06
Short summary description DELL Precision T5810 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K620 Windows 7 Professional Tower Workstation Black:

DELL Precision T5810, 3.5 GHz, Intel Xeon E5 v3, 16 GB, 256 GB, DVD Super Multi, Windows 7 Professional

Long summary description DELL Precision T5810 Intel Xeon E5 v3 E5-1620V3 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® K620 Windows 7 Professional Tower Workstation Black:

DELL Precision T5810. Processor frequency: 3.5 GHz, Processor family: Intel Xeon E5 v3, Processor model: E5-1620V3. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA® Quadro® K620. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 425 W. Chassis type: Tower. Product type: Workstation

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.