DELL logo

DELL XPS 13 Intel® Core™ i7 i7-7500U Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 1.02 TB SSD Windows 10 Home Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60122
Info modified on:
01 Feb 2025, 04:37:16
Short summary description DELL XPS 13 Intel® Core™ i7 i7-7500U Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 1.02 TB SSD Windows 10 Home Black, Silver:

DELL XPS 13 , Intel® Core™ i7, 2.7 GHz, 33.8 cm (13.3"), 3200 x 1800 pixels, 16 GB, 1.02 TB

Long summary description DELL XPS 13 Intel® Core™ i7 i7-7500U Laptop 33.8 cm (13.3") Touchscreen Quad HD+ 16 GB LPDDR3-SDRAM 1.02 TB SSD Windows 10 Home Black, Silver:

DELL XPS 13 . Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Quad HD+, Display resolution: 3200 x 1800 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 1.02 TB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.