DELL logo

DELL Latitude 3310 Intel® Core™ i5 i5-8265U Laptop 33,8 cm (13.3") Layar sentuh Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Hitam

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16719
Info modified on:
23 Jan 2025, 18:49:06
Short summary description DELL Latitude 3310 Intel® Core™ i5 i5-8265U Laptop 33,8 cm (13.3") Layar sentuh Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Hitam:

DELL Latitude 3310, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 piksel, 8 GB, 256 GB

Long summary description DELL Latitude 3310 Intel® Core™ i5 i5-8265U Laptop 33,8 cm (13.3") Layar sentuh Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Hitam:

DELL Latitude 3310. Jenis produk: Laptop, Faktor bentuk: Kulit kerang. Keluarga prosesor: Intel® Core™ i5, Model prosesor: i5-8265U, Frekuensi prosesor: 1,6 GHz. Diagonal layar: 33,8 cm (13.3"), Tipe HD: Full HD, Resolusi layar: 1920 x 1080 piksel, Layar sentuh. Memori internal: 8 GB, Tipe memori internal: DDR4-SDRAM. Total kapasitas penyimpanan: 256 GB, Media penyimpanan: SSD. Sistem operasi yang terpasang: Windows 10 Home. Warna produk: Hitam

Specs
Options
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.