Intel Core i7-4500U 1.8 GHz, 8GB DDR3 RAM, 1TB HDD, DVD RW, Intel HD Graphics 4400, Wi-Fi, Bluetooth 4.0, USB 3.0, Windows 7 Professional 64 Bit
A great performer
You’ll appreciate the great Intel® Core™ processor performance of the Inspiron 17R.
The best of both worlds
The Inspiron 17R combines the power of a desktop with the thin (around 1") design of a laptop to enable you to work efficiently both in and out of the office.
Make it yours
Make a statement with a brushed aluminum finish and express your style with a range of bold color options.
Envision productivity
View business videos on the Inspiron 17R’s HD+ Truelife display and tray-load optical drive. Connect to your HDMI-capable TV or monitor for even more presentation options.
Essential features
Foster your creative side or enjoy your favorite media. The choice is yours with the Inspiron 17R featuring a spacious hard drive, 8-in-1 media card, USB 3.0, 10-key number pad and more.
Avoid interruptions thanks to long battery life
Maintain your charge and get more done with long battery life.
DELL Inspiron 17R, Intel® Core™ i7, 1.8 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 8 GB, 1 TB
DELL Inspiron 17R. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: Windows 7 Professional. Product colour: Silver