DELL logo

DELL Inspiron 3162 Intel® Celeron® N3060 Laptop 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Pro Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29228
Info modified on:
01 Feb 2025, 05:27:41
Short summary description DELL Inspiron 3162 Intel® Celeron® N3060 Laptop 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Pro Blue:

DELL Inspiron 3162, Intel® Celeron®, 1.6 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 32 GB

Long summary description DELL Inspiron 3162 Intel® Celeron® N3060 Laptop 29.5 cm (11.6") HD 2 GB DDR3L-SDRAM 32 GB Flash Windows 10 Pro Blue:

DELL Inspiron 3162. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 29.5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Pro. Product colour: Blue

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.