DELL logo

DELL Chromebook 7310 Intel® Core™ i5 i5-5300U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 32 GB SSD ChromeOS Grey, Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56672
Info modified on:
25 Jan 2025, 22:03:02
Short summary description DELL Chromebook 7310 Intel® Core™ i5 i5-5300U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 32 GB SSD ChromeOS Grey, Black:

DELL Chromebook 7310, Intel® Core™ i5, 2.3 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 32 GB

Long summary description DELL Chromebook 7310 Intel® Core™ i5 i5-5300U 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR3L-SDRAM 32 GB SSD ChromeOS Grey, Black:

DELL Chromebook 7310. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5300U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 32 GB, Storage media: SSD. Operating system installed: ChromeOS. Product colour: Grey, Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.