DELL logo

DELL OptiPlex 3040 Intel® Pentium® G4400T 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Mini PC Black

Brand:
Product family:
Product series:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57701
Info modified on:
14 Mar 2024, 19:03:12
Short summary description DELL OptiPlex 3040 Intel® Pentium® G4400T 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Mini PC Black:

DELL OptiPlex 3040, 2.9 GHz, Intel® Pentium®, G4400T, 4 GB, 500 GB, Ubuntu Linux

Long summary description DELL OptiPlex 3040 Intel® Pentium® G4400T 4 GB DDR3L-SDRAM 500 GB HDD Ubuntu Linux Mini PC Black:

DELL OptiPlex 3040. Processor frequency: 2.9 GHz, Processor family: Intel® Pentium®, Processor model: G4400T. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 510. Operating system installed: Ubuntu Linux. Power supply: 65 W. Product type: Mini PC. Weight: 1.41 kg. Product colour: Black

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.