DELL XPS 15 9510, Intel® Core™ i7, 39.6 cm (15.6"), 3840 x 2400 pixels, 32 GB, 1 TB, Windows 10 Pro
DELL XPS 15 9510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-11800H. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Pro. Product colour: Platinum, Silver