DELL logo

DELL XPS 8950 Intel® Core™ i7 i7-12700 32 GB DDR5-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Pro Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3340
Info modified on:
12 Mar 2024, 11:37:37
Short summary description DELL XPS 8950 Intel® Core™ i7 i7-12700 32 GB DDR5-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Pro Desktop PC Black:

DELL XPS 8950, Intel® Core™ i7, i7-12700, 32 GB, 2 TB, DVD-RW, Windows 11 Pro

Long summary description DELL XPS 8950 Intel® Core™ i7 i7-12700 32 GB DDR5-SDRAM 2 TB HDD+SSD NVIDIA GeForce RTX 3070 Windows 11 Pro Desktop PC Black:

DELL XPS 8950. Processor family: Intel® Core™ i7, Processor model: i7-12700. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM, Memory clock speed: 4400 MHz. Total storage capacity: 2 TB, Storage media: HDD+SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA GeForce RTX 3070. Operating system installed: Windows 11 Pro, Operating system architecture: 64-bit. Power supply: 750 W. Chassis type: Desktop. Product type: PC

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.