DELL PowerEdge R940, 2.3 GHz, 5218, 384 GB, DDR4-SDRAM, 960 GB, Rack (3U)
DELL PowerEdge R940. Processor family: Intel® Xeon® Gold, Processor frequency: 2.3 GHz, Processor model: 5218. Internal memory: 384 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 24 x 16 GB. Total storage capacity: 960 GB. Ethernet LAN. Power supply: 1600 W, Redundant power supply (RPS) support. Chassis type: Rack (3U)