DELL PowerEdge R420, 1.8 GHz, E5-2403, 4 GB, DDR3-SDRAM, 300 GB, Rack (1U)
DELL PowerEdge R420. Processor family: Intel® Xeon® E5 Family, Processor frequency: 1.8 GHz, Processor model: E5-2403. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 300 GB, HDD size: 3.5", HDD interface: Serial Attached SCSI (SAS), Optical drive type: DVD-ROM. Power supply: 550 W. Chassis type: Rack (1U)