DELL logo

DELL OptiPlex 9020 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8570 Windows 7 Professional Mini Tower PC Svart

Märke:
Produktfamilj:
Product name:
Produktkod:
GTIN (EAN/UPC):
Icecat Product ID:
Data-ark kvalitet:
skapas/standardiseras av Icecat
Produktvisningar:
80413
Info uppdaterad:
07 Oct 2024, 17:03:22
Short summary description DELL OptiPlex 9020 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8570 Windows 7 Professional Mini Tower PC Svart:

DELL OptiPlex 9020, 3,4 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 7 Professional

Long summary description DELL OptiPlex 9020 Intel® Core™ i7 i7-4770 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 8570 Windows 7 Professional Mini Tower PC Svart:

DELL OptiPlex 9020. Processorfrekvens: 3,4 GHz, Processorfamilj: Intel® Core™ i7, Processor: i7-4770. Internminne: 8 GB, Typ av internminne: DDR3-SDRAM, Minne klockhastighet: 1600 MHz. Total lagringskapacitet: 1 TB, Lagringsmedia: HDD, Optisk enhetstyp: DVD±RW. Ombord grafikkort modell: Intel® HD Graphics 4600, Diskret grafikkortsmodell: AMD Radeon HD 8570. Installerat operativsystem: Windows 7 Professional, Operativsystemets systemarkitektur: 64-bit. Strömförsörjning: 290 W. Produkttyp: PC

Specifikationer
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.