DELL logo

DELL PowerEdge T440 server 1 TB Torn (5U) Intel® Xeon® 4110 2,1 GHz 8 GB DDR4-SDRAM 495 W Windows Server 2019 Essentials

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18670
Info modified on:
14 Mar 2024, 19:14:12
Short summary description DELL PowerEdge T440 server 1 TB Torn (5U) Intel® Xeon® 4110 2,1 GHz 8 GB DDR4-SDRAM 495 W Windows Server 2019 Essentials:

DELL PowerEdge T440, 2,1 GHz, 4110, 8 GB, DDR4-SDRAM, 1 TB, Torn (5U)

Long summary description DELL PowerEdge T440 server 1 TB Torn (5U) Intel® Xeon® 4110 2,1 GHz 8 GB DDR4-SDRAM 495 W Windows Server 2019 Essentials:

DELL PowerEdge T440. Protsessori perekond: Intel® Xeon®, Protsessori sagedus: 2,1 GHz, Protsessori mudel: 4110. Sisemälu: 8 GB, Sisemälu tüüp: DDR4-SDRAM, Mälu (pesad x suurus): 1 x 8 GB. Salvestusmaht kokku: 1 TB, Kõvaketta suurus: 3.5", Kõvaketta liides: Jada ATA. Ethernet LAN. Optilise seadme tüüp: DVD-RW. Toiteallikas: 495 W. Installitud operatsioonisüsteem: Windows Server 2019 Essentials. Keretüüp: Torn (5U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.