DELL logo

DELL XPS 8700 Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 645 Windows 8 Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32027
Info modified on:
07 Oct 2024, 17:03:11
Short summary description DELL XPS 8700 Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 645 Windows 8 Desktop PC Black:

DELL XPS 8700, 3.4 GHz, Intel® Core™ i7, 12 GB, 2 TB, DVD Super Multi DL, Windows 8

Long summary description DELL XPS 8700 Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GTX 645 Windows 8 Desktop PC Black:

DELL XPS 8700. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 645. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.