DELL logo

DELL UltraSharp U2212HM computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65879
Info modified on:
22 Aug 2022, 16:26:43
Short summary description DELL UltraSharp U2212HM computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

DELL UltraSharp U2212HM, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 8 ms, Black

Long summary description DELL UltraSharp U2212HM computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

DELL UltraSharp U2212HM. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 8 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.