DELL PowerEdge R640 + Windows Server 2019 Datacenter, 2.1 GHz, 5218R, 32 GB, DDR4-SDRAM, 480 GB, Rack (1U)
DELL PowerEdge R640 + Windows Server 2019 Datacenter. Processor family: Intel® Xeon® Gold, Processor frequency: 2.1 GHz, Processor model: 5218R. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 32 GB. Total storage capacity: 480 GB. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W. Operating system installed: Windows Server 2019 Datacenter. Chassis type: Rack (1U)