DELL Venue 7840, 21.3 cm (8.4"), 2560 x 1600 pixels, 16 GB, 2 GB, Android, Aluminium, Black
DELL Venue 7840. Display diagonal: 21.3 cm (8.4"), Display resolution: 2560 x 1600 pixels. Internal storage capacity: 16 GB. Processor frequency: 2.33 GHz, Processor family: Intel Atom®, Processor model: Z3580. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Operating system installed: Android. Product colour: Aluminium, Black