DELL logo

DELL XPS 7760 Intel® Core™ i7 i7-7700 68.6 cm (27") 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 2.03 TB HDD+SSD AMD Radeon RX 570 Windows 10 Home Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19280
Info modified on:
14 Mar 2024, 18:56:41
Short summary description DELL XPS 7760 Intel® Core™ i7 i7-7700 68.6 cm (27") 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 2.03 TB HDD+SSD AMD Radeon RX 570 Windows 10 Home Black, Grey:

DELL XPS 7760, 68.6 cm (27"), 4K Ultra HD, Intel® Core™ i7, 16 GB, 2.03 TB, Windows 10 Home

Long summary description DELL XPS 7760 Intel® Core™ i7 i7-7700 68.6 cm (27") 3840 x 2160 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 2.03 TB HDD+SSD AMD Radeon RX 570 Windows 10 Home Black, Grey:

DELL XPS 7760. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 3.6 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2.03 TB, Storage media: HDD+SSD. Discrete graphics card model: AMD Radeon RX 570. Built-in camera. Operating system installed: Windows 10 Home. Product colour: Black, Grey

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.