DELL logo

DELL Precision T7610 Intel® Xeon® E5 V2 Family E5-2670V2 64 GB DDR3-SDRAM 512 GB SSD NVIDIA® Quadro® K5000 Windows 7 Professional Tower Workstation Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15685
Info modified on:
07 Oct 2024, 18:03:24
Short summary description DELL Precision T7610 Intel® Xeon® E5 V2 Family E5-2670V2 64 GB DDR3-SDRAM 512 GB SSD NVIDIA® Quadro® K5000 Windows 7 Professional Tower Workstation Black:

DELL Precision T7610, 2.5 GHz, Intel® Xeon® E5 V2 Family, 64 GB, 512 GB, DVD±RW, Windows 7 Professional

Long summary description DELL Precision T7610 Intel® Xeon® E5 V2 Family E5-2670V2 64 GB DDR3-SDRAM 512 GB SSD NVIDIA® Quadro® K5000 Windows 7 Professional Tower Workstation Black:

DELL Precision T7610. Processor frequency: 2.5 GHz, Processor family: Intel® Xeon® E5 V2 Family, Processor model: E5-2670V2. Internal memory: 64 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1866 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD±RW. Discrete graphics card model: NVIDIA® Quadro® K5000. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 1300 W. Chassis type: Tower. Product type: Workstation

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.