DELL logo

DELL Inspiron 7610 Intel® Core™ i7 i7-11800H Laptop 40.6 cm (16") 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Blue

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28546
Info modified on:
01 Feb 2025, 05:03:33
Short summary description DELL Inspiron 7610 Intel® Core™ i7 i7-11800H Laptop 40.6 cm (16") 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Blue:

DELL Inspiron 7610, Intel® Core™ i7, 40.6 cm (16"), 3072 x 1920 pixels, 16 GB, 1 TB, Windows 10 Home

Long summary description DELL Inspiron 7610 Intel® Core™ i7 i7-11800H Laptop 40.6 cm (16") 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3060 Wi-Fi 6 (802.11ax) Windows 10 Home Blue:

DELL Inspiron 7610. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor: i7-11800H. Display diagonal: 40.6 cm (16"), Display resolution: 3072 x 1920 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system installed: Windows 10 Home. Product colour: Blue. Weight: 2.15 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.