DELL logo

DELL Inspiron 7548 Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M270 Windows 10 Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21892
Info modified on:
01 Feb 2025, 05:57:56
Short summary description DELL Inspiron 7548 Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M270 Windows 10 Black, Silver:

DELL Inspiron 7548, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 1 TB

Long summary description DELL Inspiron 7548 Intel® Core™ i7 i7-5500U Laptop 39.6 cm (15.6") 4K Ultra HD 16 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 M270 Windows 10 Black, Silver:

DELL Inspiron 7548. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 10. Product colour: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.