DELL logo

DELL Latitude E7440 Intel® Core™ i5 i5-4210U Bärbar dator 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver

Märke:
Produktfamilj:
Produktserie:
Product name:
Produktkod:
GTIN (EAN/UPC):
Icecat Product ID:
Data-ark kvalitet:
skapas/standardiseras av Icecat
Produktvisningar:
14259
Info uppdaterad:
29 Jan 2025, 18:25:56
Short summary description DELL Latitude E7440 Intel® Core™ i5 i5-4210U Bärbar dator 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:

DELL Latitude E7440, Intel® Core™ i5, 1,7 GHz, 35,6 cm (14"), 1366 x 768 pixlar, 4 GB, 500 GB

Long summary description DELL Latitude E7440 Intel® Core™ i5 i5-4210U Bärbar dator 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Silver:

DELL Latitude E7440. Produkttyp: Bärbar dator, Formfaktor: Clamshell. Processorfamilj: Intel® Core™ i5, Processor: i5-4210U, Processorfrekvens: 1,7 GHz. Skärm diagonal: 35,6 cm (14"), Upplösning: 1366 x 768 pixlar. Internminne: 4 GB, Typ av internminne: DDR3L-SDRAM. Total lagringskapacitet: 500 GB, Lagringsmedia: HDD. Ombord grafikkort modell: Intel® HD Graphics 4400. Installerat operativsystem: Windows 7 Professional. Produktens färg: Silver. Vikt: 1,63 kg

Specifikationer
Kontaktdetaljer
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.