DELL logo

DELL Latitude 7280 Intel® Core™ i5 i5-7300U Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12607
Info modified on:
28 Jan 2025, 10:53:02
Short summary description DELL Latitude 7280 Intel® Core™ i5 i5-7300U Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 7280, Intel® Core™ i5, 2.6 GHz, 31.8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 512 GB

Long summary description DELL Latitude 7280 Intel® Core™ i5 i5-7300U Laptop 31.8 cm (12.5") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 7280. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7300U, Processor frequency: 2.6 GHz. Display diagonal: 31.8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.