DELL logo

DELL Latitude 12 Rugged Extreme (7204) Intel® Core™ i5 i5-4300U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional French Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31913
Info modified on:
24 Jan 2025, 20:38:54
Short summary description DELL Latitude 12 Rugged Extreme (7204) Intel® Core™ i5 i5-4300U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional French Black:

DELL Latitude 12 Rugged Extreme (7204), Intel® Core™ i5, 1.9 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 12 Rugged Extreme (7204) Intel® Core™ i5 i5-4300U Hybrid (2-in-1) 29.5 cm (11.6") Touchscreen 8 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 7 Professional French Black:

DELL Latitude 12 Rugged Extreme (7204). Product type: Hybrid (2-in-1), Form factor: Convertible (Ferris Wheel). Processor family: Intel® Core™ i5, Processor model: i5-4300U, Processor frequency: 1.9 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.