DELL logo

DELL Venue 11 Pro Intel® Core™ M 256 GB 27.4 cm (10.8") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29002
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL Venue 11 Pro Intel® Core™ M 256 GB 27.4 cm (10.8") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black:

DELL Venue 11 Pro, 27.4 cm (10.8"), 1920 x 1080 pixels, 256 GB, 8 GB, Windows 8.1 Pro, Black

Long summary description DELL Venue 11 Pro Intel® Core™ M 256 GB 27.4 cm (10.8") 8 GB Wi-Fi 5 (802.11ac) Windows 8.1 Pro Black:

DELL Venue 11 Pro. Display diagonal: 27.4 cm (10.8"), Display resolution: 1920 x 1080 pixels. Internal storage capacity: 256 GB. Processor frequency: 1.2 GHz, Processor family: Intel® Core™ M, Processor model: M-5Y71. Internal memory: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 733.4 g. Operating system installed: Windows 8.1 Pro. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.