DELL OptiPlex 7020, 3.5 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD-ROM, Windows 7 Professional
DELL OptiPlex 7020. Processor frequency: 3.5 GHz, Processor family: Intel® Core™ i3, Processor model: i3-4150. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: Intel® HD Graphics 4400. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 290 W. Chassis type: Mini Tower. Product type: PC