DELL OptiPlex 7010, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD±RW, Ubuntu Linux
DELL OptiPlex 7010. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Ubuntu Linux. Power supply: 275 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black, Silver