DELL logo

DELL Vostro 3650 Intel® Core™ i3 i3-6100 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
139428
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL Vostro 3650 Intel® Core™ i3 i3-6100 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Mini Tower PC Black:

DELL Vostro 3650, 3.7 GHz, Intel® Core™ i3, 4 GB, 500 GB, DVD±RW, Windows 10 Pro

Long summary description DELL Vostro 3650 Intel® Core™ i3 i3-6100 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Pro Mini Tower PC Black:

DELL Vostro 3650. Processor frequency: 3.7 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 255 W. Chassis type: Mini Tower. Product type: PC

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.