DELL PowerEdge R210 II, 3.1 GHz, E3-1220V2, 8 GB, DDR3-SDRAM, 2 TB, Rack (1U)
DELL PowerEdge R210 II. Processor family: Intel® Xeon® E3 V2 Family, Processor frequency: 3.1 GHz, Processor model: E3-1220V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 4 GB. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA II. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 250 W. Chassis type: Rack (1U)