DELL logo

DELL KB113 keyboard Universal USB QWERTY Italian Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73604
Info modified on:
07 Mar 2024, 15:34:52
Short summary description DELL KB113 keyboard Universal USB QWERTY Italian Black:

DELL KB113, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description DELL KB113 keyboard Universal USB QWERTY Italian Black:

DELL KB113. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 105, Recommended usage: Universal. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.