DELL PowerEdge T620, 1.8 GHz, E5-2603, 16 GB, DDR3-SDRAM, 2 TB, Tower (5U)
DELL PowerEdge T620. Processor family: Intel® Xeon® E5 Family, Processor frequency: 1.8 GHz, Processor model: E5-2603. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 4 x 4 GB. Total storage capacity: 2 TB, HDD size: 3.5", HDD interface: Serial ATA II. Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 750 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)